Littelfuse, Inc. Cartridge Fuses 0215.315MXP

Description
Littelfuse 0215.315MXP Cartridge Fuse
Request a Quote Datasheet
Description
Littelfuse 0215.315MXP Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 5414656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
5414656
Cartridge Fuses 5414656
Littelfuse 0215.315MXP Cartridge Fuse

Littelfuse 0215.315MXP Cartridge Fuse

Supplier's Site
Fuses - F3596-ND - DigiKey
Thief River Falls, MN, United States
315mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

315mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 0215.315MXP
FUSE CERAMIC 315MA 250VAC 5X20MM

FUSE CERAMIC 315MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 0.315A, 250V; Blow Characteristic Littelfuse - 42K9299 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.315A, 250V; Blow Characteristic Littelfuse
42K9299
Cartridge Fuse, Time Delay, 0.315A, 250V; Blow Characteristic Littelfuse 42K9299
CARTRIDGE FUSE, TIME DELAY, 0.315A, 250V; Blow Characteristic:Time Delay; Fuse Current:315mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Fuse Body Material:CeramicRoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.315A, 250V; Blow Characteristic:Time Delay; Fuse Current:315mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Fuse Body Material:CeramicRoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Time Delay, 0.315A, 250V; Blow Characteristic Littelfuse - 50M5530 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.315A, 250V; Blow Characteristic Littelfuse
50M5530
Cartridge Fuse, Time Delay, 0.315A, 250V; Blow Characteristic Littelfuse 50M5530
CARTRIDGE FUSE, TIME DELAY, 0.315A, 250V; Blow Characteristic:Slow Blow; Fuse Current:315mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.315A, 250V; Blow Characteristic:Slow Blow; Fuse Current:315mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 5414656 F3596-ND 0215.315MXP 42K9299 50M5530
Product Name Cartridge Fuses Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 0.315A, 250V; Blow Characteristic Littelfuse Cartridge Fuse, Time Delay, 0.315A, 250V; Blow Characteristic Littelfuse
Fuse Material Ceramic; Ceramic Ceramic; CeramicRoHS Compliant: Yes
Approvals / Standards RoHS UL; VDE; SEMKO RoHS
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF524/VF524-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 500 volts
Rated Current 30 amps
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details