Littelfuse, Inc. 250mA Circuit Protection Fuse 0215.250MXP

Description
Time Delay Fuse, 250mA, 250VAC/VDC, 5x20mm Ceramic Product overview: 0215.250MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215.250MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Time Delay Fuse, 250mA, 250VAC/VDC, 5x20mm Ceramic Product overview: 0215.250MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215.250MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250mA Circuit Protection Fuse
139-0215.250MXP
250mA Circuit Protection Fuse 139-0215.250MXP
Time Delay Fuse, 250mA, 250VAC/VDC, 5x20mm Ceramic Product overview: 0215.250MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215.250MXP can be used for catalog matching and distributor lookup.

Time Delay Fuse, 250mA, 250VAC/VDC, 5x20mm Ceramic Product overview: 0215.250MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215.250MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F3595-ND - DigiKey
Thief River Falls, MN, United States
250mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

250mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Fuses - 0215.250MXP - 1120487-0215.250MXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0215.250MXP
1120487-0215.250MXP
Fuses - 0215.250MXP 1120487-0215.250MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120487-0215.250MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 0.545 Approvals: CE, SEMKO, UL, VDE DC Cold Resistance: 1.24 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 5mm x 20mm Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Current Rating (Amps): 250mA Breaking Capacity at Rated Voltage: 1.5kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120487-0215.250MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 0.545
Approvals: CE, SEMKO, UL, VDE
DC Cold Resistance: 1.24 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 5mm x 20mm
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Current Rating (Amps): 250mA
Breaking Capacity at Rated Voltage: 1.5kA

Buy Now
Circuit Protection - Fuses 0215.250MXP
FUSE CERAMIC 250MA 250VAC 5X20MM

FUSE CERAMIC 250MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 0.25A, 250V; Blow Characteristic Littelfuse - 50M5529 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.25A, 250V; Blow Characteristic Littelfuse
50M5529
Cartridge Fuse, Time Delay, 0.25A, 250V; Blow Characteristic Littelfuse 50M5529
CARTRIDGE FUSE, TIME DELAY, 0.25A, 250V; Blow Characteristic:Time Delay; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.25A, 250V; Blow Characteristic:Time Delay; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - 0215.250MXP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0215.250MXP
TVS/Fuse/Board Level Protection >> Fuses 0215.250MXP
Ceramic Tube Fuse 250mA D5xL20mm Fuses ROHS

Ceramic Tube Fuse 250mA D5xL20mm Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0215.250MXP F3595-ND 1120487-0215.250MXP 0215.250MXP 50M5529 0215.250MXP
Product Name 250mA Circuit Protection Fuse Fuses Fuses - 0215.250MXP Circuit Protection - Fuses Cartridge Fuse, Time Delay, 0.25A, 250V; Blow Characteristic Littelfuse TVS/Fuse/Board Level Protection >> Fuses
Fuse Material Ceramic Ceramic
Approvals / Standards RoHS UL; VDE; SEMKO RoHS RoHS
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Rated Current 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers