Win Source Part Number: 1361323-0215.200MXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 215
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 200 mA
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Ceramic
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1.5kA
Melting I²t: 0.34
Approval Agency: CE, SEMKO, UL, VDE
DC Cold Resistance: 1.84 Ohms
Littelfuse 0215.200TXP Cartridge Fuse
200mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Time Delay Fuse 200mA 250V Ceramic Cartridge 5x20mm Product overview: 0215.200MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215.200MXP can be used for catalog matching and distributor lookup.
Cartridge Fuse; Blow Characteristic:Time Delay; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:215 Series; Breaking Capacity Current AC:1.5kA; Fuse Leads:Unleaded RoHS Compliant: Yes
CARTRIDGE FUSE, TIME DELAY, 0.2A, 250V; Blow Characteristic:Time Delay; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:215 Series; Breaking Capacity Current AC:1.5kA; RoHS Compliant: Yes
FUSE CERAMIC 200MA 250VAC 5X20MM
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361323-0215.200MXP | 7258035 | F3313-ND | 139-0215.200MXP | 42K9297 | 0215.200MXP |
| Product Name | Circuit Protection - Fuses | Cartridge Fuses | Fuses | 200mA 250V Circuit Protection Fuse | Cartridge Fuse; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | Requires Holder | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | ||
| Rated Breaking Capacity | 1500 amps | 1500 amps | 1500 amps | 1500 amps |