Littelfuse, Inc. 214 Series - 36V Thermoplastic Torpedo Type Fuses 0214008.

Description
Consisting of a heat resistant body, the fuse element stretches over the exterior of the body from end to end. The body varies in color indicating the current ratings.
Datasheet
Description
Consisting of a heat resistant body, the fuse element stretches over the exterior of the body from end to end. The body varies in color indicating the current ratings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
214 Series - 36V Thermoplastic Torpedo Type Fuses - 0214008. - Littelfuse, Inc.
Rosemont, IL, United States
214 Series - 36V Thermoplastic Torpedo Type Fuses
0214008.
214 Series - 36V Thermoplastic Torpedo Type Fuses 0214008.
Consisting of a heat resistant body, the fuse element stretches over the exterior of the body from end to end. The body varies in color indicating the current ratings.

Consisting of a heat resistant body, the fuse element stretches over the exterior of the body from end to end. The body varies in color indicating the current ratings.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0214008.
Product Name 214 Series - 36V Thermoplastic Torpedo Type Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF217/VF217-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details