Littelfuse 02133.15MXP Cartridge Fuse
Littelfuse 02133.15MXP Cartridge Fuse
3.15A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
3.15A Time Lag Fuse, 250VAC/VDC, 5x20mm Glass Product overview: 02133.15MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02133.15MXP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1338936-02133.15MXP
Category: Circuit Protection - Fuses
Series: 213
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 202
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
DC Cold Resistance: 0.0231 Ohms
Standard Package: 1,000
Mounting Type: Requires Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3.15 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Approval Agency: BSI, CCC, CE, CSA, PSE, SEMKO, UR, VDE
California Prop 65: Warning Information
Glass Tube Fuse 3.15A D5xL20mm Fuses ROHS
FUSE, CARTRIDGE, 3.15A, 5X20MM, SLO BLO; Blow Characteristic:Slow Blow; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 213 Series; Fuse Type:Anti SurgeRoHS Compliant: Yes
CARTRIDGE FUSE, TIME DELAY, 3.15A, 250V; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
FUSE GLASS 3.15A 250VAC 5X20MM
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5412975 | F3086-ND | 139-02133.15MXP | 1338936-02133.15MXP | 02133.15MXP | 85K9285 | 26K7609 | 02133.15MXP |
| Product Name | Cartridge Fuses | Fuses | 3.15A Circuit Protection Fuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses | Fuse, Cartridge, 3.15A, 5X20Mm, Slo Blo; Blow Characteristic Littelfuse | Cartridge Fuse, Time Delay, 3.15A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Glass; Glass | Glass | Glass | |||||
| Approvals / Standards | RoHS | CSA; BSI; VDE; SEMKO | RoHS | RoHS | RoHS | |||
| Fuse Type | Miniature | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Rated Breaking Capacity | 35 amps | 35 amps | 35 amps |