Littelfuse, Inc. Fuses 02133.15MXEP

Description
3.15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
3.15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4600-ND - DigiKey
Thief River Falls, MN, United States
3.15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

3.15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses 02133.15MXEP
FUSE GLASS 3.15A 250VAC 5X20MM

FUSE GLASS 3.15A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 3.15A, 250V; Blow Characteristic Littelfuse - 26K7608 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 3.15A, 250V; Blow Characteristic Littelfuse
26K7608
Cartridge Fuse, Time Delay, 3.15A, 250V; Blow Characteristic Littelfuse 26K7608
CARTRIDGE FUSE, TIME DELAY, 3.15A, 250V; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 3.15A, 250V; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4600-ND 02133.15MXEP 26K7608
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 3.15A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards CSA; BSI; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data