Littelfuse 02131.25MXP Cartridge Fuse
1.25A 250V Slow Blow Fuse, Glass, 5x20mm Cartridge Product overview: 02131.25MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02131.25MXP can be used for catalog matching and distributor lookup.
Win Source Part Number: 976820-02131.25MXP
Category: Circuit Protection>Fuses
Series: 213
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 27.15
DC Cold Resistance: 0.0817 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1.25 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: 0213125MXP,F4599,-02
Approval Agency: BSI, CCC, CE, CSA, PSE, SEMKO, UR, VDE
1.25A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
FUSE GLASS 1.25A 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 1.25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Breaking Capacity Current RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 7258032 | 139-02131.25MXP | 976820-02131.25MXP | F4599-ND | 02131.25MXP | 98K4386 |
| Product Name | Cartridge Fuses | 1.25A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 1.25A, 250V; Blow Characteristic Littelfuse |
| Fuse Material | Glass; Glass | Glass | ||||
| Approvals / Standards | RoHS | RoHS | CSA; BSI; VDE; SEMKO | RoHS | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps |