Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120486-0213.800MXP
Series: 213
Packaging: Bulk
Operating Temperature Range: -55°C ~ 125°C
Package: 5mm x 20mm
Current Rating: 800mA
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 9.42
Approvals: BSI, CCC, CE, CSA, SEMKO, UR, VDE
Mounting: Holder
Size: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Resistance: 0.1635 Ohm
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): MI5ST25V0,8; TR2/S506-800mA; 5ST800;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Slow Blow Fuse 0.8A 250V 5x20mm Glass Cartridge Product overview: 0213.800MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.8A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0213.800MXP can be used for catalog matching and distributor lookup.
800mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
FUSE GLASS 800MA 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 0.8A, 250V; Blow Characteristic:Slow Blow; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Breaking Capacity Current RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1120486-0213.800MXP | 139-0213.800MXP | F4596-ND | 0213.800MXP | 25R5192 |
| Product Name | Fuses - 0213.800MXP | 0.8A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 0.8A, 250V; Blow Characteristic Littelfuse |
| Mounting | Holder | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps |