Littelfuse, Inc. 5x20mm Time Lag Surge Withstand Glass Body Cartridge Fuse Designed to IEC Specification 0213.800

Description
The 213 Series is a 5x20mm time-lag, surge-withstand, glass body cartridge fuse that is designed to IEC specifications. Conforms to EN/IEC/K/J 60127-1 and EN/IEC/K/J 60127-2 Available in cartridge and axial lead form Meets the IEC 60127-2, Sheet 3 specification for time-Lag fuses Lead-free and RoHS compliant Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248- 14 Conforms to GB 9364.1 and GB 9364.2 CE Mark indicates compliance with Low-Voltage and RoHS Directives.
Datasheet
Description
The 213 Series is a 5x20mm time-lag, surge-withstand, glass body cartridge fuse that is designed to IEC specifications. Conforms to EN/IEC/K/J 60127-1 and EN/IEC/K/J 60127-2 Available in cartridge and axial lead form Meets the IEC 60127-2, Sheet 3 specification for time-Lag fuses Lead-free and RoHS compliant Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248- 14 Conforms to GB 9364.1 and GB 9364.2 CE Mark indicates compliance with Low-Voltage and RoHS Directives.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Time Lag Surge Withstand Glass Body Cartridge Fuse Designed to IEC Specification - 0213.800 - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Time Lag Surge Withstand Glass Body Cartridge Fuse Designed to IEC Specification
0213.800
5x20mm Time Lag Surge Withstand Glass Body Cartridge Fuse Designed to IEC Specification 0213.800
The 213 Series is a 5x20mm time-lag, surge-withstand, glass body cartridge fuse that is designed to IEC specifications. Conforms to EN/IEC/K/J 60127-1 and EN/IEC/K/J 60127-2 Available in cartridge and axial lead form Meets the IEC 60127-2, Sheet 3 specification for time-Lag fuses Lead-free and RoHS compliant Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248- 14 Conforms to GB 9364.1 and GB 9364.2 CE Mark indicates compliance with Low-Voltage and RoHS Directives.

The 213 Series is a 5x20mm time-lag, surge-withstand, glass body cartridge fuse that is designed to IEC specifications. Conforms to EN/IEC/K/J 60127-1 and EN/IEC/K/J 60127-2 Available in cartridge and axial lead form Meets the IEC 60127-2, Sheet 3 specification for time-Lag fuses Lead-free and RoHS compliant Recognized to UL/CSA/NMX 248-1 and UL/CSA/NMX 248- 14 Conforms to GB 9364.1 and GB 9364.2 CE Mark indicates compliance with Low-Voltage and RoHS Directives.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0213.800
Product Name 5x20mm Time Lag Surge Withstand Glass Body Cartridge Fuse Designed to IEC Specification
Approvals / Standards CSA; BSI; VDE; SEMKO
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110229 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 160 amps
View Details
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers