Littelfuse, Inc. Fuses 0213.630MXP

Description
630mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
630mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4595-ND - DigiKey
Thief River Falls, MN, United States
630mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

630mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Time Delay, 0.63A, 250V; Blow Characteristic Littelfuse - 26K7589 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.63A, 250V; Blow Characteristic Littelfuse
26K7589
Cartridge Fuse, Time Delay, 0.63A, 250V; Blow Characteristic Littelfuse 26K7589
CARTRIDGE FUSE, TIME DELAY, 0.63A, 250V; Blow Characteristic:Time Delay; Fuse Current:630mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.63A, 250V; Blow Characteristic:Time Delay; Fuse Current:630mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Antisurge, 630Ma; Blow Characteristic Littelfuse - 25R5191 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Antisurge, 630Ma; Blow Characteristic Littelfuse
25R5191
Fuse, Antisurge, 630Ma; Blow Characteristic Littelfuse 25R5191
FUSE, ANTISURGE, 630MA; Blow Characteristic:Slow Blow; Fuse Current:630mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Breaking Capacity Current AC:35A; Approval RoHS Compliant: Yes

FUSE, ANTISURGE, 630MA; Blow Characteristic:Slow Blow; Fuse Current:630mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Breaking Capacity Current AC:35A; Approval RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0213.630MXP
FUSE GLASS 630MA 250VAC 5X20MM

FUSE GLASS 630MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F4595-ND 26K7589 25R5191 0213.630MXP
Product Name Fuses Cartridge Fuse, Time Delay, 0.63A, 250V; Blow Characteristic Littelfuse Fuse, Antisurge, 630Ma; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards CSA; BSI; VDE; SEMKO RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps 35 amps
Unlock Full Specs
to access all available technical data