Littelfuse, Inc. Fuses 0213.315MXP

Description
315mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
315mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3311-ND - DigiKey
Thief River Falls, MN, United States
315mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

315mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuses - 7258029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7258029
Cartridge Fuses 7258029
Littelfuse 0213.315MXP Cartridge Fuse

Littelfuse 0213.315MXP Cartridge Fuse

Supplier's Site
Fuse - 119687811 - Radwell International
Willingboro, NJ, United States
FUSE, 315MA, 250VAC, SLO BLO, 5X20MM, GLASS. FREE 2 YEAR RADWELL WARRANTY

FUSE, 315MA, 250VAC, SLO BLO, 5X20MM, GLASS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Protection - Fuses - 0213.315MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0213.315MXP
Circuit Protection - Fuses 0213.315MXP
FUSE GLASS 315MA 250VAC 5X20MM

FUSE GLASS 315MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse; Blow Characteristic Littelfuse - 26K7583 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse; Blow Characteristic Littelfuse
26K7583
Cartridge Fuse; Blow Characteristic Littelfuse 26K7583
Cartridge Fuse; Blow Characteristic:Time Delay; Fuse Current:315mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:213 Series; Breaking Capacity Current AC:35A; Cartridge Fuse Material:GlassRoHS Compliant: Yes

Cartridge Fuse; Blow Characteristic:Time Delay; Fuse Current:315mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:213 Series; Breaking Capacity Current AC:35A; Cartridge Fuse Material:GlassRoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Time Delay, 0.315A, 250V; Blow Characteristic Littelfuse - 98K4382 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.315A, 250V; Blow Characteristic Littelfuse
98K4382
Cartridge Fuse, Time Delay, 0.315A, 250V; Blow Characteristic Littelfuse 98K4382
CARTRIDGE FUSE, TIME DELAY, 0.315A, 250V; Blow Characteristic:Time Delay; Fuse Current:315mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:213 Series; Breaking Capacity Current AC:35A; RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.315A, 250V; Blow Characteristic:Time Delay; Fuse Current:315mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:213 Series; Breaking Capacity Current AC:35A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F3311-ND 7258029 119687811 0213.315MXP 26K7583 98K4382
Product Name Fuses Cartridge Fuses Fuse Circuit Protection - Fuses Cartridge Fuse; Blow Characteristic Littelfuse Cartridge Fuse, Time Delay, 0.315A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards CSA; BSI; VDE; SEMKO RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps 35 amps 35 amps
Unlock Full Specs
to access all available technical data