Littelfuse, Inc. Fuses 0213.200MXEP

Description
200mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
200mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0213.200MXEP-ND - DigiKey
Thief River Falls, MN, United States
200mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

200mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Time Delay, 0.2A, 250V; Blow Characteristic Littelfuse - 26K7577 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.2A, 250V; Blow Characteristic Littelfuse
26K7577
Cartridge Fuse, Time Delay, 0.2A, 250V; Blow Characteristic Littelfuse 26K7577
CARTRIDGE FUSE, TIME DELAY, 0.2A, 250V; Blow Characteristic:Time Delay; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Fuse Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.2A, 250V; Blow Characteristic:Time Delay; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0213.200MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0213.200MXEP
Circuit Protection - Fuses 0213.200MXEP
FUSE GLASS 200MA 250VAC 5X20MM

FUSE GLASS 200MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0213.200MXEP-ND 26K7577 0213.200MXEP
Product Name Fuses Cartridge Fuse, Time Delay, 0.2A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards CSA; BSI; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Fuses - 004110231 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 250 amps
View Details