Littelfuse, Inc. Fuse, Cartridge, 800Ma, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse 0209.800MXP

Description
FUSE, CARTRIDGE, 800mA, 5X15MM, SLO BLO; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:800mA; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Fuse Terminals:Ferrule RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 800mA, 5X15MM, SLO BLO; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:800mA; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Fuse Terminals:Ferrule RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 800Ma, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse - 01P8946 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 800Ma, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse
01P8946
Fuse, Cartridge, 800Ma, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse 01P8946
FUSE, CARTRIDGE, 800mA, 5X15MM, SLO BLO; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:800mA; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Fuse Terminals:Ferrule RoHS Compliant: Yes

FUSE, CARTRIDGE, 800mA, 5X15MM, SLO BLO; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:800mA; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Fuse Terminals:Ferrule RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01P8946
Product Name Fuse, Cartridge, 800Ma, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A05T1V1 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
ESD Suppressor TVS 20KV 2-Pin TSSLP T/R - 376-ESD5V3S1B02LSE6327XTSA1 - Utmel Electronic Limited
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications RoHS
View Details