ESD protection device in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks, measuring 1.1 mm x 1 mm x 0.48 mm, designed to protect two automotive in-vehicle network bus lines from ElectroStatic Discharge (ESD) and other transients. It has a reverse stand-off voltage of 24 V, a clamping voltage of 33 V at 1 A peak pulse current, and a capacitance of 6 pF. It provides ESD protection up to 23 kV per IEC 61000-4-2 and up to 23 kV per ISO 10605 (with 150 pF capacitance and 330 Ω resistance). It is AEC-Q101 qualified and rated for junction temperatures up to 150 °C and ambient temperatures from -55 °C to 150 °C. Applications include CAN-FD, CAN, FlexRay, and SENT bus lines.
ESD protection device in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients.
Features and benefits
Applications
ESD protection for in-vehicle network lines in automotive environments
ESD PROTECTION DIODE, 24V, DFN1110D ROHS COMPLIANT: YES
| Nexperia B.V. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors | Circuit Protection Components |
| Product Number | PESD2CANFD24V-QBZ | 21AJ6684 |
| Product Name | ESD protection for in-vehicle networks | Esd Protection Diode, 24V, Dfn1110D Rohs Compliant Nexperia |
| Mounting / Packaging | SOT8015 SOT8015 |