Littelfuse, Inc. Fuse, Cartridge, 750Ma, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse 0209.750DRT1P

Description
FUSE, CARTRIDGE, 750mA, 5X15MM, SLO BLO; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:750mA; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Fuse Terminals:Ferrule RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 750mA, 5X15MM, SLO BLO; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:750mA; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Fuse Terminals:Ferrule RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 750Ma, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse - 01P8941 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 750Ma, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse
01P8941
Fuse, Cartridge, 750Ma, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse 01P8941
FUSE, CARTRIDGE, 750mA, 5X15MM, SLO BLO; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:750mA; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Fuse Terminals:Ferrule RoHS Compliant: Yes

FUSE, CARTRIDGE, 750mA, 5X15MM, SLO BLO; Blow Characteristic:Slow Blow; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:750mA; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm; Fuse Terminals:Ferrule RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01P8941
Product Name Fuse, Cartridge, 750Ma, 5X15Mm, Slo Blo; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD0P8RFL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-4
Standards and Certifications RoHS
View Details
In-Line GFCI Plug Manual Reset 1-15P UL Recoginzed - G20CMR115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details