Littelfuse, Inc. Fuse, Cartridge, 1.5A, 5X15Mm, Fast Act; Blow Characteristic Littelfuse 020801.5DRT1P

Description
FUSE, CARTRIDGE, 1.5A, 5X15MM, FAST ACT; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:1.5A; Fuse Leads:Unleaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes
Description
FUSE, CARTRIDGE, 1.5A, 5X15MM, FAST ACT; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:1.5A; Fuse Leads:Unleaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 1.5A, 5X15Mm, Fast Act; Blow Characteristic Littelfuse - 01P8917 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 1.5A, 5X15Mm, Fast Act; Blow Characteristic Littelfuse
01P8917
Fuse, Cartridge, 1.5A, 5X15Mm, Fast Act; Blow Characteristic Littelfuse 01P8917
FUSE, CARTRIDGE, 1.5A, 5X15MM, FAST ACT; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:1.5A; Fuse Leads:Unleaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes

FUSE, CARTRIDGE, 1.5A, 5X15MM, FAST ACT; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:1.5A; Fuse Leads:Unleaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01P8917
Product Name Fuse, Cartridge, 1.5A, 5X15Mm, Fast Act; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Marine Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Plug
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2020474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details