Littelfuse, Inc. Fuse, Cartridge, 6A, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse 0208006.MXP

Description
FUSE, CARTRIDGE, 6A, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:6A; Fuse Leads:Unleaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes
Description
FUSE, CARTRIDGE, 6A, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:6A; Fuse Leads:Unleaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 6A, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse - 01P8910 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 6A, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse
01P8910
Fuse, Cartridge, 6A, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse 01P8910
FUSE, CARTRIDGE, 6A, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:6A; Fuse Leads:Unleaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes

FUSE, CARTRIDGE, 6A, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:6A; Fuse Leads:Unleaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01P8910
Product Name Fuse, Cartridge, 6A, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD203-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details
 - PESD5V0R1BDSFYL - Rochester Electronics
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
2 suppliers
30 Amp Permanent GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details