Littelfuse, Inc. Fuse, Cartridge, 4A, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse 0208004.DRT1P

Description
FUSE, CARTRIDGE, 4A, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:4A; Fuse Leads:Unleaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes
Description
FUSE, CARTRIDGE, 4A, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:4A; Fuse Leads:Unleaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 4A, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse - 01P8902 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 4A, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse
01P8902
Fuse, Cartridge, 4A, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse 01P8902
FUSE, CARTRIDGE, 4A, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:4A; Fuse Leads:Unleaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes

FUSE, CARTRIDGE, 4A, 5X15MM, FAST ACTING; Blow Characteristic:Fast Acting; Breaking Capacity:100A @ 350VAC; Fuse Body Material:Glass; Fuse Current:4A; Fuse Leads:Unleaded; Fuse Size Code:2AG; Fuse Size Metric:5mm x 15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01P8902
Product Name Fuse, Cartridge, 4A, 5X15Mm, Fast Acting; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp In-line And Plug Series GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
ESD protection for differential data lines - PESD2USB3S/CZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging WLCSP10_4-2-4 WLCSP10_4-2-4
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details