Littelfuse, Inc. Fuse Clip W/ 2.5A Fuse, Time Delay; Fuse Current Littelfuse 016002.5MR

Description
FUSE CLIP W/ 2.5A FUSE, TIME DELAY; Fuse Current:2.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes
Description
FUSE CLIP W/ 2.5A FUSE, TIME DELAY; Fuse Current:2.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip W/ 2.5A Fuse, Time Delay; Fuse Current Littelfuse - 64R7827 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip W/ 2.5A Fuse, Time Delay; Fuse Current Littelfuse
64R7827
Fuse Clip W/ 2.5A Fuse, Time Delay; Fuse Current Littelfuse 64R7827
FUSE CLIP W/ 2.5A FUSE, TIME DELAY; Fuse Current:2.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

FUSE CLIP W/ 2.5A FUSE, TIME DELAY; Fuse Current:2.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 64R7827
Product Name Fuse Clip W/ 2.5A Fuse, Time Delay; Fuse Current Littelfuse
Supply Voltage (VS) 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - ESD204B102ELE6327XTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
GFCI Plugs - G20PAS115 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details