Littelfuse, Inc. Fuse Clip W/5A Fuse, Time Delay; Fuse Current Littelfuse 0160005.MR

Description
FUSE CLIP W/5A FUSE, TIME DELAY; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Description
FUSE CLIP W/5A FUSE, TIME DELAY; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip W/5A Fuse, Time Delay; Fuse Current Littelfuse - 64R7825 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip W/5A Fuse, Time Delay; Fuse Current Littelfuse
64R7825
Fuse Clip W/5A Fuse, Time Delay; Fuse Current Littelfuse 64R7825
FUSE CLIP W/5A FUSE, TIME DELAY; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE CLIP W/5A FUSE, TIME DELAY; Fuse Current:5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 64R7825
Product Name Fuse Clip W/5A Fuse, Time Delay; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2400W 3 Wire Grounding LCDI Plug for Indoor Use, 6-20P - L22620-2400W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
40 - 60 Amp Class A GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details