Littelfuse, Inc. Fuse, Smd, Time-Lag, 2A Rohs Compliant Littelfuse 0160002.MR

Description
FUSE, SMD, TIME-LAG, 2A ROHS COMPLIANT: YES
Datasheet
Description
FUSE, SMD, TIME-LAG, 2A ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, Time-Lag, 2A Rohs Compliant Littelfuse - 23T1512 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Time-Lag, 2A Rohs Compliant Littelfuse
23T1512
Fuse, Smd, Time-Lag, 2A Rohs Compliant Littelfuse 23T1512
FUSE, SMD, TIME-LAG, 2A ROHS COMPLIANT: YES

FUSE, SMD, TIME-LAG, 2A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fuse Clip W/2A Fuse, Time Delay; Fuse Current Littelfuse - 64R7822 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip W/2A Fuse, Time Delay; Fuse Current Littelfuse
64R7822
Fuse Clip W/2A Fuse, Time Delay; Fuse Current Littelfuse 64R7822
FUSE CLIP W/2A FUSE, TIME DELAY; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE CLIP W/2A FUSE, TIME DELAY; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:250VDC; Fuse Case Style:10.9mm x 3.12mm; Product Range:NANO2 160 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 23T1512 64R7822
Product Name Fuse, Smd, Time-Lag, 2A Rohs Compliant Littelfuse Fuse Clip W/2A Fuse, Time Delay; Fuse Current Littelfuse
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EVSE 2 Electrical Vehicle Supply Equipment -  - Tecmark Corporation
Specs
Device Type EVSE
Configuration Single Device
Mounting / Packaging Plug
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 7752733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 0603; 0603 (1608m)
Standards and Certifications RoHS
View Details