Littelfuse, Inc. Newest Parts - 0157.375DR 0157.375DR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 735974-0157.375DR Packaging: Tape and Reel Mounting Style: Holder, Surface Mount Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 0.0425 Approvals: cULus DC Cold Resistance: 0.6083 Ohms Family Name: 157 Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2-SMD, Square End Block with Clip Introduction Date: September 06, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Parts Dimension: 0.256" L x 0.146" W x 0.154" H (6.50mm x 3.70mm x 3.90mm) Current Rating (Amps): 375mA Breaking Capacity at Rated Voltage: 50A
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 735974-0157.375DR Packaging: Tape and Reel Mounting Style: Holder, Surface Mount Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 0.0425 Approvals: cULus DC Cold Resistance: 0.6083 Ohms Family Name: 157 Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2-SMD, Square End Block with Clip Introduction Date: September 06, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Parts Dimension: 0.256" L x 0.146" W x 0.154" H (6.50mm x 3.70mm x 3.90mm) Current Rating (Amps): 375mA Breaking Capacity at Rated Voltage: 50A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - 0157.375DR - 735974-0157.375DR - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - 0157.375DR
735974-0157.375DR
Newest Parts - 0157.375DR 735974-0157.375DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 735974-0157.375DR Packaging: Tape and Reel Mounting Style: Holder, Surface Mount Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 0.0425 Approvals: cULus DC Cold Resistance: 0.6083 Ohms Family Name: 157 Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2-SMD, Square End Block with Clip Introduction Date: September 06, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Parts Dimension: 0.256" L x 0.146" W x 0.154" H (6.50mm x 3.70mm x 3.90mm) Current Rating (Amps): 375mA Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 735974-0157.375DR
Packaging: Tape and Reel
Mounting Style: Holder, Surface Mount
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Melting I2t: 0.0425
Approvals: cULus
DC Cold Resistance: 0.6083 Ohms
Family Name: 157
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2-SMD, Square End Block with Clip
Introduction Date: September 06, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.256" L x 0.146" W x 0.154" H (6.50mm x 3.70mm x 3.90mm)
Current Rating (Amps): 375mA
Breaking Capacity at Rated Voltage: 50A

Buy Now Datasheet
Fuse Clip W/ 375Ma Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse - 01P8852 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip W/ 375Ma Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse
01P8852
Fuse Clip W/ 375Ma Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse 01P8852
FUSE CLIP W/ 375mA FUSE, FAST ACTING, FULL REEL; Fuse Current:375mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series RoHS Compliant: Yes

FUSE CLIP W/ 375mA FUSE, FAST ACTING, FULL REEL; Fuse Current:375mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:6.5mm x 3.7mm; Product Range:NANO2 157 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 735974-0157.375DR 01P8852
Product Name Newest Parts - 0157.375DR Fuse Clip W/ 375Ma Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse
Mounting / Packaging Holder, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD203-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details
 - PESD18VF1BSF/S71YL - Rochester Electronics
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
EVSE 2 Electrical Vehicle Supply Equipment -  - Tecmark Corporation
Specs
Device Type EVSE
Configuration Single Device
Mounting / Packaging Plug
View Details