Littelfuse, Inc. Fuse Holder W/ 125Ma Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse 01541.25DR

Description
FUSE HOLDER W/ 125mA FUSE, FAST ACTING, FULL REEL; Fuse Current:125mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes
Description
FUSE HOLDER W/ 125mA FUSE, FAST ACTING, FULL REEL; Fuse Current:125mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder W/ 125Ma Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse - 03B095 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder W/ 125Ma Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse
03B095
Fuse Holder W/ 125Ma Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse 03B095
FUSE HOLDER W/ 125mA FUSE, FAST ACTING, FULL REEL; Fuse Current:125mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE HOLDER W/ 125mA FUSE, FAST ACTING, FULL REEL; Fuse Current:125mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 03B095
Product Name Fuse Holder W/ 125Ma Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3 Wire Grounding In Line GFCI, 5-15P Auto Reset - G1215CA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details