Littelfuse, Inc. Fuse, Smd, 3.5A, Very Fast Acting; Fuse Current Littelfuse 015403.5DR

Description
FUSE, SMD, 3.5A, VERY FAST ACTING; Fuse Current:3.5A; Product Range:NANO2 OMNI-BLOK 154 Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 3.5A, VERY FAST ACTING; Fuse Current:3.5A; Product Range:NANO2 OMNI-BLOK 154 Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 3.5A, Very Fast Acting; Fuse Current Littelfuse - 08AC3445 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 3.5A, Very Fast Acting; Fuse Current Littelfuse
08AC3445
Fuse, Smd, 3.5A, Very Fast Acting; Fuse Current Littelfuse 08AC3445
FUSE, SMD, 3.5A, VERY FAST ACTING; Fuse Current:3.5A; Product Range:NANO2 OMNI-BLOK 154 Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 3.5A, VERY FAST ACTING; Fuse Current:3.5A; Product Range:NANO2 OMNI-BLOK 154 Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Smd, Omni Block, F 3.5A Rohs Compliant Littelfuse - 76R7030 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Omni Block, F 3.5A Rohs Compliant Littelfuse
76R7030
Fuse, Smd, Omni Block, F 3.5A Rohs Compliant Littelfuse 76R7030
FUSE, SMD, OMNI BLOCK, F 3.5A ROHS COMPLIANT: YES

FUSE, SMD, OMNI BLOCK, F 3.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fuse Holder W/ 3.5A Fuse, Fast Acting; Fuse Current Littelfuse - 03B093 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder W/ 3.5A Fuse, Fast Acting; Fuse Current Littelfuse
03B093
Fuse Holder W/ 3.5A Fuse, Fast Acting; Fuse Current Littelfuse 03B093
FUSE HOLDER W/ 3.5A FUSE, FAST ACTING; Fuse Current:3.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE HOLDER W/ 3.5A FUSE, FAST ACTING; Fuse Current:3.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 08AC3445 76R7030
Product Name Fuse, Smd, 3.5A, Very Fast Acting; Fuse Current Littelfuse Fuse, Smd, Omni Block, F 3.5A Rohs Compliant Littelfuse
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - ESD204B102ELE6327XTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
Ultra low capacitance double rail-to-rail ESD protection diode - PESD2ETH-ADX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT457 SOT457
Standards and Certifications RoHS
View Details
2 suppliers
40 - 60 Amp Portable ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable
View Details