Littelfuse, Inc. Hard To Find - 015401.5DR 015401.5DR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120475-015401.5DR Packaging: Reel Mounting Style: Holder, Surface Mount Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 0.853 Approvals: PSE, UL DC Cold Resistance: 0.063 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 2-SMD, Square End Block with Holder Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Safety Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.383" L x 0.198" W x 0.150" H (9.73mm x 5.03mm x 3.81mm) Current Rating (Amps): 1.5A Breaking Capacity at Rated Voltage: 50A
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120475-015401.5DR Packaging: Reel Mounting Style: Holder, Surface Mount Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 0.853 Approvals: PSE, UL DC Cold Resistance: 0.063 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 2-SMD, Square End Block with Holder Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Safety Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.383" L x 0.198" W x 0.150" H (9.73mm x 5.03mm x 3.81mm) Current Rating (Amps): 1.5A Breaking Capacity at Rated Voltage: 50A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 015401.5DR - 1120475-015401.5DR - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 015401.5DR
1120475-015401.5DR
Hard To Find - 015401.5DR 1120475-015401.5DR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120475-015401.5DR Packaging: Reel Mounting Style: Holder, Surface Mount Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 0.853 Approvals: PSE, UL DC Cold Resistance: 0.063 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 2-SMD, Square End Block with Holder Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Safety Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.383" L x 0.198" W x 0.150" H (9.73mm x 5.03mm x 3.81mm) Current Rating (Amps): 1.5A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120475-015401.5DR
Packaging: Reel
Mounting Style: Holder, Surface Mount
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Melting I2t: 0.853
Approvals: PSE, UL
DC Cold Resistance: 0.063 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 2-SMD, Square End Block with Holder
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Safety
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.383" L x 0.198" W x 0.150" H (9.73mm x 5.03mm x 3.81mm)
Current Rating (Amps): 1.5A
Breaking Capacity at Rated Voltage: 50A

Buy Now
Fuse Block W/ 1.5A Fuse, Fast Acting; Fuse Current Littelfuse - 66F4350 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block W/ 1.5A Fuse, Fast Acting; Fuse Current Littelfuse
66F4350
Fuse Block W/ 1.5A Fuse, Fast Acting; Fuse Current Littelfuse 66F4350
FUSE BLOCK W/ 1.5A FUSE, FAST ACTING; Fuse Current:1.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE BLOCK W/ 1.5A FUSE, FAST ACTING; Fuse Current:1.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 1.5A, Omni Block, Very Fast; Fuse Current Littelfuse - 76R7027 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.5A, Omni Block, Very Fast; Fuse Current Littelfuse
76R7027
Fuse, Smd, 1.5A, Omni Block, Very Fast; Fuse Current Littelfuse 76R7027
FUSE, SMD, 1.5A, OMNI BLOCK, VERY FAST; Fuse Current:1.5A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 1.5A, OMNI BLOCK, VERY FAST; Fuse Current:1.5A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Block W/ 1.5A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse - 28X4524 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block W/ 1.5A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse
28X4524
Fuse Block W/ 1.5A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse 28X4524
FUSE BLOCK W/ 1.5A FUSE, FAST ACTING, FULL REEL; Fuse Current:1.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE BLOCK W/ 1.5A FUSE, FAST ACTING, FULL REEL; Fuse Current:1.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 1120475-015401.5DR 66F4350
Product Name Hard To Find - 015401.5DR Fuse Block W/ 1.5A Fuse, Fast Acting; Fuse Current Littelfuse
Mounting / Packaging Holder, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - ESD237B1W0201E6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
ESD protection for In-vehicle networks - PESD2IVN24-UX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT323 SOT323
Standards and Certifications RoHS
View Details
Ground Fault Protection Device GFPD Single And Multiphase  Up to 30 Amps -  - Tecmark Corporation
Specs
Device Type GFPD
Configuration Single Device
Mounting / Packaging Splice-In
View Details