Littelfuse, Inc. Fuse Block W/ 8A Fuse, Fast Acting; Fuse Current Littelfuse 0154008.DR

Description
FUSE BLOCK W/ 8A FUSE, FAST ACTING; Fuse Current:8A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes
Datasheet
Description
FUSE BLOCK W/ 8A FUSE, FAST ACTING; Fuse Current:8A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Block W/ 8A Fuse, Fast Acting; Fuse Current Littelfuse - 32H7186 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block W/ 8A Fuse, Fast Acting; Fuse Current Littelfuse
32H7186
Fuse Block W/ 8A Fuse, Fast Acting; Fuse Current Littelfuse 32H7186
FUSE BLOCK W/ 8A FUSE, FAST ACTING; Fuse Current:8A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE BLOCK W/ 8A FUSE, FAST ACTING; Fuse Current:8A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, Omni Block, F 8A Rohs Compliant Littelfuse - 76R7026 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Omni Block, F 8A Rohs Compliant Littelfuse
76R7026
Fuse, Smd, Omni Block, F 8A Rohs Compliant Littelfuse 76R7026
FUSE, SMD, OMNI BLOCK, F 8A ROHS COMPLIANT: YES

FUSE, SMD, OMNI BLOCK, F 8A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fuse, Smd, 8A, Very Fast Acting; Fuse Current Littelfuse - 08AC3441 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 8A, Very Fast Acting; Fuse Current Littelfuse
08AC3441
Fuse, Smd, 8A, Very Fast Acting; Fuse Current Littelfuse 08AC3441
FUSE, SMD, 8A, VERY FAST ACTING; Fuse Current:8A; Product Range:NANO2 OMNI-BLOK 154 Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-;RoHS Compliant: Yes

FUSE, SMD, 8A, VERY FAST ACTING; Fuse Current:8A; Product Range:NANO2 OMNI-BLOK 154 Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-;RoHS Compliant: Yes

Supplier's Site
Fuse Block W/ 8A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse - 28X4523 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block W/ 8A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse
28X4523
Fuse Block W/ 8A Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse 28X4523
FUSE BLOCK W/ 8A FUSE, FAST ACTING, FULL REEL; Fuse Current:8A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE BLOCK W/ 8A FUSE, FAST ACTING, FULL REEL; Fuse Current:8A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 32H7186 76R7026
Product Name Fuse Block W/ 8A Fuse, Fast Acting; Fuse Current Littelfuse Fuse, Smd, Omni Block, F 8A Rohs Compliant Littelfuse
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for In-vehicle networks - PESD1IVN24-AX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD323 SOD323
Standards and Certifications RoHS
View Details
60 Amp SPGFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details