Littelfuse, Inc. Fuse Block W/ 1A Fuse, Slow Blow; Fuse Current Littelfuse 0154001.DRT

Description
FUSE BLOCK W/ 1A FUSE, SLOW BLOW; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series; External Depth:9.73mm RoHS Compliant: Yes
Datasheet
Description
FUSE BLOCK W/ 1A FUSE, SLOW BLOW; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series; External Depth:9.73mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Block W/ 1A Fuse, Slow Blow; Fuse Current Littelfuse - 52F9164 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block W/ 1A Fuse, Slow Blow; Fuse Current Littelfuse
52F9164
Fuse Block W/ 1A Fuse, Slow Blow; Fuse Current Littelfuse 52F9164
FUSE BLOCK W/ 1A FUSE, SLOW BLOW; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series; External Depth:9.73mm RoHS Compliant: Yes

FUSE BLOCK W/ 1A FUSE, SLOW BLOW; Fuse Current:1A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series; External Depth:9.73mm RoHS Compliant: Yes

Supplier's Site
Smd Fuse, Slow Blow, 1A, 125V; Fuse Current Littelfuse - 94X3235 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Slow Blow, 1A, 125V; Fuse Current Littelfuse
94X3235
Smd Fuse, Slow Blow, 1A, 125V; Fuse Current Littelfuse 94X3235
SMD FUSE, SLOW BLOW, 1A, 125V; Fuse Current:1A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes

SMD FUSE, SLOW BLOW, 1A, 125V; Fuse Current:1A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 52F9164
Product Name Fuse Block W/ 1A Fuse, Slow Blow; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7752733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 0603; 0603 (1608m)
Standards and Certifications RoHS
View Details
Multi-Purpose ESD Devices - ESD201-B2-03LRH - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-3
Standards and Certifications RoHS
View Details
40 - 60 Amp Permanent ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details