Littelfuse, Inc. Fuse Holder W/ 500Ma Fuse, Time Delay; Fuse Current Littelfuse 0154.500DRT

Description
FUSE HOLDER W/ 500mA FUSE, TIME DELAY; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series RoHS Compliant: Yes
Description
FUSE HOLDER W/ 500mA FUSE, TIME DELAY; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder W/ 500Ma Fuse, Time Delay; Fuse Current Littelfuse - 03B084 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder W/ 500Ma Fuse, Time Delay; Fuse Current Littelfuse
03B084
Fuse Holder W/ 500Ma Fuse, Time Delay; Fuse Current Littelfuse 03B084
FUSE HOLDER W/ 500mA FUSE, TIME DELAY; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series RoHS Compliant: Yes

FUSE HOLDER W/ 500mA FUSE, TIME DELAY; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series RoHS Compliant: Yes

Supplier's Site
Smd Fuse, Slow Blow, 0.5A, 125V; Fuse Current Littelfuse - 94X3234 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Slow Blow, 0.5A, 125V; Fuse Current Littelfuse
94X3234
Smd Fuse, Slow Blow, 0.5A, 125V; Fuse Current Littelfuse 94X3234
SMD FUSE, SLOW BLOW, 0.5A, 125V; Fuse Current:500mA; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

SMD FUSE, SLOW BLOW, 0.5A, 125V; Fuse Current:500mA; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site
Fuse Holder W/ 500Ma Fuse, Time Delay, Full Reel; Fuse Current Littelfuse - 28X4514 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder W/ 500Ma Fuse, Time Delay, Full Reel; Fuse Current Littelfuse
28X4514
Fuse Holder W/ 500Ma Fuse, Time Delay, Full Reel; Fuse Current Littelfuse 28X4514
FUSE HOLDER W/ 500mA FUSE, TIME DELAY, FULL REEL; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series RoHS Compliant: Yes

FUSE HOLDER W/ 500mA FUSE, TIME DELAY, FULL REEL; Fuse Current:500mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 03B084
Product Name Fuse Holder W/ 500Ma Fuse, Time Delay; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Esd Protection Device, 5.3V, Tsfp; Clamping Voltage Vc Max Infineon - 51AH7926 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5.3 volts
View Details
Very low capacitance high voltage asymmetric bidirectional ESD protection diode - PESD33VV1ASFYL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD962-2 SOD962-2
Standards and Certifications RoHS
View Details
7200W 3 Wire Grounding LCDI Plug for Indoor Use, 6-30P - L22630-7200W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details