Littelfuse, Inc. Fuse, Smd, Omni Block, F 250Ma Rohs Compliant Littelfuse 0154.250DR

Description
FUSE, SMD, OMNI BLOCK, F 250MA ROHS COMPLIANT: YES
Datasheet
Description
FUSE, SMD, OMNI BLOCK, F 250MA ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, Omni Block, F 250Ma Rohs Compliant Littelfuse - 98K4348 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Omni Block, F 250Ma Rohs Compliant Littelfuse
98K4348
Fuse, Smd, Omni Block, F 250Ma Rohs Compliant Littelfuse 98K4348
FUSE, SMD, OMNI BLOCK, F 250MA ROHS COMPLIANT: YES

FUSE, SMD, OMNI BLOCK, F 250MA ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fuse, Smd, 0.25A, Very Fast Acting; Fuse Current Littelfuse - 08AC3430 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 0.25A, Very Fast Acting; Fuse Current Littelfuse
08AC3430
Fuse, Smd, 0.25A, Very Fast Acting; Fuse Current Littelfuse 08AC3430
FUSE, SMD, 0.25A, VERY FAST ACTING; Fuse Current:250mA; Product Range:NANO2 OMNI-BLOK 154 Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity CurrentRoHS Compliant: Yes

FUSE, SMD, 0.25A, VERY FAST ACTING; Fuse Current:250mA; Product Range:NANO2 OMNI-BLOK 154 Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Holder W/ 250Ma Fuse, Fast Acting; Fuse Current Littelfuse - 03B079 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder W/ 250Ma Fuse, Fast Acting; Fuse Current Littelfuse
03B079
Fuse Holder W/ 250Ma Fuse, Fast Acting; Fuse Current Littelfuse 03B079
FUSE HOLDER W/ 250mA FUSE, FAST ACTING; Fuse Current:250mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE HOLDER W/ 250mA FUSE, FAST ACTING; Fuse Current:250mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components Circuit Protection Components
Product Number 98K4348 08AC3430 03B079
Product Name Fuse, Smd, Omni Block, F 250Ma Rohs Compliant Littelfuse Fuse, Smd, 0.25A, Very Fast Acting; Fuse Current Littelfuse Fuse Holder W/ 250Ma Fuse, Fast Acting; Fuse Current Littelfuse
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD200-B1-CSP0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
ESD protection for In-vehicle networks - PESD2CANFD24LT-QR - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
30 Amp Permanent ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details