Littelfuse, Inc. Fuse Holder W/ 125Ma Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse 0154.125DR

Description
FUSE HOLDER W/ 125mA FUSE, FAST ACTING, FULL REEL; Fuse Current:125mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes
Description
FUSE HOLDER W/ 125mA FUSE, FAST ACTING, FULL REEL; Fuse Current:125mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder W/ 125Ma Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse - 28X4510 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder W/ 125Ma Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse
28X4510
Fuse Holder W/ 125Ma Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse 28X4510
FUSE HOLDER W/ 125mA FUSE, FAST ACTING, FULL REEL; Fuse Current:125mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE HOLDER W/ 125mA FUSE, FAST ACTING, FULL REEL; Fuse Current:125mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site
Fuse Holder W/ 125Ma Fuse, Fast Acting; Fuse Current Littelfuse - 66F4346 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder W/ 125Ma Fuse, Fast Acting; Fuse Current Littelfuse
66F4346
Fuse Holder W/ 125Ma Fuse, Fast Acting; Fuse Current Littelfuse 66F4346
FUSE HOLDER W/ 125mA FUSE, FAST ACTING; Fuse Current:125mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE HOLDER W/ 125mA FUSE, FAST ACTING; Fuse Current:125mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 28X4510
Product Name Fuse Holder W/ 125Ma Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD218-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details
In-Line GFCI Plug Auto Reset 5-20P UL Listed - G20CA520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details