Littelfuse, Inc. Fuse Block W/ 62Ma Fuse, Fast Acting; Fuse Current Littelfuse 0154.062DR

Description
FUSE BLOCK W/ 62mA FUSE, FAST ACTING; Fuse Current:62mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes
Description
FUSE BLOCK W/ 62mA FUSE, FAST ACTING; Fuse Current:62mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Block W/ 62Ma Fuse, Fast Acting; Fuse Current Littelfuse - 44K0221 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block W/ 62Ma Fuse, Fast Acting; Fuse Current Littelfuse
44K0221
Fuse Block W/ 62Ma Fuse, Fast Acting; Fuse Current Littelfuse 44K0221
FUSE BLOCK W/ 62mA FUSE, FAST ACTING; Fuse Current:62mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE BLOCK W/ 62mA FUSE, FAST ACTING; Fuse Current:62mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site
Fuse Block W/ 62Ma Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse - 28X4509 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block W/ 62Ma Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse
28X4509
Fuse Block W/ 62Ma Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse 28X4509
FUSE BLOCK W/ 62mA FUSE, FAST ACTING, FULL REEL; Fuse Current:62mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE BLOCK W/ 62mA FUSE, FAST ACTING, FULL REEL; Fuse Current:62mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 44K0221
Product Name Fuse Block W/ 62Ma Fuse, Fast Acting; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD5V3U4RRS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-SOT363-6
Standards and Certifications RoHS
View Details
20 Amp Duplex GFCI Outlet, Tamper-Resistant Self-Test with LED Light, Residential Grade - G1920TL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details