Nexperia B.V. Ultra low capacitance double rail-to-rail ESD protection diode PESD2ETHD-QX

Description
Ultra low capacitance double rail-to-rail ElectroStatic Discharge (ESD) protection diode in a small SOT457 Surface-Mounted Device (SMD) plastic package. The device is designed to protect two high-speed data lines or high-frequency signal lines from the damage caused by ESD and other transients. The device integrates two ultra low capacitance rail-to-rail diodes and one additional ESD protection diode to ensure signal line protection even if no supply voltage is available. Features and benefits ESD protection of two high-speed data lines Ultra low capacitance: CD = 1.3 pF ISO 10605 (330 pF, 2 kΩ) up to 15 kV ESD protection up to 8 kV Qualified according to AEC-Q101 and recommended for use in automotive applications Applications 100BASE-T1 / OPEN Allicance BroadR-Reach automotive Ethernet Low-Voltage Differential Signaling (LVDS) automotive USB 2.0 automotive
Request a Quote Datasheet
Description
Ultra low capacitance double rail-to-rail ElectroStatic Discharge (ESD) protection diode in a small SOT457 Surface-Mounted Device (SMD) plastic package. The device is designed to protect two high-speed data lines or high-frequency signal lines from the damage caused by ESD and other transients. The device integrates two ultra low capacitance rail-to-rail diodes and one additional ESD protection diode to ensure signal line protection even if no supply voltage is available. Features and benefits ESD protection of two high-speed data lines Ultra low capacitance: CD = 1.3 pF ISO 10605 (330 pF, 2 kΩ) up to 15 kV ESD protection up to 8 kV Qualified according to AEC-Q101 and recommended for use in automotive applications Applications 100BASE-T1 / OPEN Allicance BroadR-Reach automotive Ethernet Low-Voltage Differential Signaling (LVDS) automotive USB 2.0 automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra low capacitance double rail-to-rail ESD protection diode - PESD2ETHD-QX - Nexperia B.V.
Nijmegen, Netherlands
Ultra low capacitance double rail-to-rail ESD protection diode
PESD2ETHD-QX
Ultra low capacitance double rail-to-rail ESD protection diode PESD2ETHD-QX
Ultra low capacitance double rail-to-rail ElectroStatic Discharge (ESD) protection diode in a small SOT457 Surface-Mounted Device (SMD) plastic package. The device is designed to protect two high-speed data lines or high-frequency signal lines from the damage caused by ESD and other transients. The device integrates two ultra low capacitance rail-to-rail diodes and one additional ESD protection diode to ensure signal line protection even if no supply voltage is available. Features and benefits ESD protection of two high-speed data lines Ultra low capacitance: CD = 1.3 pF ISO 10605 (330 pF, 2 kΩ) up to 15 kV ESD protection up to 8 kV Qualified according to AEC-Q101 and recommended for use in automotive applications Applications 100BASE-T1 / OPEN Allicance BroadR-Reach automotive Ethernet Low-Voltage Differential Signaling (LVDS) automotive USB 2.0 automotive

Ultra low capacitance double rail-to-rail ElectroStatic Discharge (ESD) protection diode in a small SOT457 Surface-Mounted Device (SMD) plastic package. The device is designed to protect two high-speed data lines or high-frequency signal lines from the damage caused by ESD and other transients. The device integrates two ultra low capacitance rail-to-rail diodes and one additional ESD protection diode to ensure signal line protection even if no supply voltage is available.

Features and benefits

  • ESD protection of two high-speed data lines
  • Ultra low capacitance: CD = 1.3 pF
  • ISO 10605 (330 pF, 2 kΩ) up to 15 kV
  • ESD protection up to 8 kV
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • 100BASE-T1 / OPEN Allicance BroadR-Reach automotive Ethernet
  • Low-Voltage Differential Signaling (LVDS) automotive
  • USB 2.0 automotive
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD2ETHD-QX
Product Name Ultra low capacitance double rail-to-rail ESD protection diode
Mounting / Packaging SOT457
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection device - PESD7V0L1BSLAZ - Nexperia B.V.
Specs
Mounting / Packaging SOD882-S1
Standards and Certifications RoHS
Capacitance 15 pF
View Details
2 suppliers
ESD protection for In-vehicle networks - PESD2CANFD27U-UX - Nexperia B.V.
Specs
Mounting / Packaging SOT323
View Details
2 suppliers
ESD protection for high-speed interfaces - PESD4USB3U-TTSX - Nexperia B.V.
Specs
Mounting / Packaging SOT1165D
View Details
2 suppliers