Littelfuse, Inc. Fuse Holder, Blade Fuse, In-Line; Voltage Rating Vdc Littelfuse 01520001U

Description
FUSE HOLDER, BLADE FUSE, IN-LINE; Voltage Rating VDC:32V; Voltage Rating VAC:32V; Fuse Current:60A; Fuse Holder Type:Automotive Blade Fuse Holder; Holder Terminals:Bolt Down; No. of Fuses:1; Fuse Size Held:MAXI RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, BLADE FUSE, IN-LINE; Voltage Rating VDC:32V; Voltage Rating VAC:32V; Fuse Current:60A; Fuse Holder Type:Automotive Blade Fuse Holder; Holder Terminals:Bolt Down; No. of Fuses:1; Fuse Size Held:MAXI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, Blade Fuse, In-Line; Voltage Rating Vdc Littelfuse - 01P8845 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Blade Fuse, In-Line; Voltage Rating Vdc Littelfuse
01P8845
Fuse Holder, Blade Fuse, In-Line; Voltage Rating Vdc Littelfuse 01P8845
FUSE HOLDER, BLADE FUSE, IN-LINE; Voltage Rating VDC:32V; Voltage Rating VAC:32V; Fuse Current:60A; Fuse Holder Type:Automotive Blade Fuse Holder; Holder Terminals:Bolt Down; No. of Fuses:1; Fuse Size Held:MAXI RoHS Compliant: Yes

FUSE HOLDER, BLADE FUSE, IN-LINE; Voltage Rating VDC:32V; Voltage Rating VAC:32V; Fuse Current:60A; Fuse Holder Type:Automotive Blade Fuse Holder; Holder Terminals:Bolt Down; No. of Fuses:1; Fuse Size Held:MAXI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 01P8845
Product Name Fuse Holder, Blade Fuse, In-Line; Voltage Rating Vdc Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Esd Protection Device, 5.3V, Tsfp; Clamping Voltage Vc Max Infineon - 51AH7926 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5.3 volts
View Details
Very low clamping bidirectional ESD protection diode - PESD3V3L1BSFYL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD962-2 SOD962-2
Standards and Certifications RoHS
View Details
Portable 30 Amp Series Single And Multiphase GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details