Fuse Holder; Fuse Holder Type:Cartridge Fuse Clip; Product Range:129 Series; Fuse Current:60A; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Size Held:13/16"; No. of Fuses:-; Holder Terminals:Solder Pin; Voltage AC:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 12J4023 |
| Product Name | Fuse Holder; Fuse Holder Type Littelfuse |
| Standards and Certifications | RoHS |