Available for Hyundai®, Kia® and Genesis® models, these kits contain MINI®, Low Profile MINI®, JCASE®, Low Profile JCASE® and/or MICRO2® fuses for that model. The Littelfuse Emergency Fuse Kits are ideal for the glove box or trunk offering instant protection in the garage or on the road. Packaging designed to generate impulse sales. Contains the most popular amperages for that brand vehicle. MINI JCASE(1) 10A (1) 30A(1) 15A (1) 40A(1) 20A (1) 50A(1) 25A LPJCASE(1) 30A (1) 20ALP MINI (1) 30A(1) 7.5A (1) 40A(1) 10A MICRO 2(1) 15A (1) 10A(1) 20A (1) 15A(1) 25A (1) 20A(1) 30A (1) 25A(1) 30A(3) Pullers
Littelfuse, Inc. | |
---|---|
Product Category | Fuses |
Product Number | 00940569ZPA |
Product Name | OEM Emergency Fuse Kits |
Fuse Type | Automotive |