Littelfuse, Inc. 12-24V Superseal Mechanical Plunger Switches 00713200

Description
The mechanical switches signal many different situations that may occur on commercial vehiches: differential block, low gears brake failure, reduced gears, handbrake failure, etc. Mechanical switches work both with 12V and with 24V; available are versions with contacts normally open or contacts normally closed, and black seal connector IP 67/CEI EN 60529. All the mechanical switches work both with 12V and with 24V Black seal connector IP 67/CEI EN 60529. Some versions are suitable for use under pressure conditions Silver plated contacts The superseal connector is protected with a rubber cap to prevent dirt intrusion before mounting Maximum life of 125,000 cycles at 3W Ohmic Load Plunger switches have a standard working temperature between -25°C and +80° C. Extended working temperature allows performance between -40°C and *100°C, but 100% guaranteed functionality resumes in the -25°C and +80° C range.
Description
The mechanical switches signal many different situations that may occur on commercial vehiches: differential block, low gears brake failure, reduced gears, handbrake failure, etc. Mechanical switches work both with 12V and with 24V; available are versions with contacts normally open or contacts normally closed, and black seal connector IP 67/CEI EN 60529. All the mechanical switches work both with 12V and with 24V Black seal connector IP 67/CEI EN 60529. Some versions are suitable for use under pressure conditions Silver plated contacts The superseal connector is protected with a rubber cap to prevent dirt intrusion before mounting Maximum life of 125,000 cycles at 3W Ohmic Load Plunger switches have a standard working temperature between -25°C and +80° C. Extended working temperature allows performance between -40°C and *100°C, but 100% guaranteed functionality resumes in the -25°C and +80° C range.

Suppliers

Company
Product
Description
Supplier Links
12-24V Superseal Mechanical Plunger Switches - 00713200 - Littelfuse, Inc.
Rosemont, IL, United States
12-24V Superseal Mechanical Plunger Switches
00713200
12-24V Superseal Mechanical Plunger Switches 00713200
The mechanical switches signal many different situations that may occur on commercial vehiches: differential block, low gears brake failure, reduced gears, handbrake failure, etc. Mechanical switches work both with 12V and with 24V; available are versions with contacts normally open or contacts normally closed, and black seal connector IP 67/CEI EN 60529. All the mechanical switches work both with 12V and with 24V Black seal connector IP 67/CEI EN 60529. Some versions are suitable for use under pressure conditions Silver plated contacts The superseal connector is protected with a rubber cap to prevent dirt intrusion before mounting Maximum life of 125,000 cycles at 3W Ohmic Load Plunger switches have a standard working temperature between -25°C and +80° C. Extended working temperature allows performance between -40°C and *100°C, but 100% guaranteed functionality resumes in the -25°C and +80° C range.

The mechanical switches signal many different situations that may occur on commercial vehiches: differential block, low gears brake failure, reduced gears, handbrake failure, etc. Mechanical switches work both with 12V and with 24V; available are versions with contacts normally open or contacts normally closed, and black seal connector IP 67/CEI EN 60529. All the mechanical switches work both with 12V and with 24V Black seal connector IP 67/CEI EN 60529. Some versions are suitable for use under pressure conditions Silver plated contacts The superseal connector is protected with a rubber cap to prevent dirt intrusion before mounting Maximum life of 125,000 cycles at 3W Ohmic Load Plunger switches have a standard working temperature between -25°C and +80° C. Extended working temperature allows performance between -40°C and *100°C, but 100% guaranteed functionality resumes in the -25°C and +80° C range.

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Pushbutton Switches
Product Number 00713200
Product Name 12-24V Superseal Mechanical Plunger Switches
Configuration Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Momentary Push Button 800F PB - 800FD-F2X11 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details