Littelfuse, Inc. 12-24V Superseal Mechanical Plunger Switches 00713100

Description
The mechanical switches signal many different situations that may occur on commercial vehiches: differential block, low gears brake failure, reduced gears, handbrake failure, etc. Mechanical switches work both with 12V and with 24V; available are versions with contacts normally open or contacts normally closed, and black seal connector IP 67/CEI EN 60529. All the mechanical switches work both with 12V and with 24V Black seal connector IP 67/CEI EN 60529. Some versions are suitable for use under pressure conditions Silver plated contacts The superseal connector is protected with a rubber cap to prevent dirt intrusion before mounting Maximum life of 125,000 cycles at 3W Ohmic Load Working temperature range: -40 to +100°C Vibration levels are 10G with frequency 10 to 500Hz
Description
The mechanical switches signal many different situations that may occur on commercial vehiches: differential block, low gears brake failure, reduced gears, handbrake failure, etc. Mechanical switches work both with 12V and with 24V; available are versions with contacts normally open or contacts normally closed, and black seal connector IP 67/CEI EN 60529. All the mechanical switches work both with 12V and with 24V Black seal connector IP 67/CEI EN 60529. Some versions are suitable for use under pressure conditions Silver plated contacts The superseal connector is protected with a rubber cap to prevent dirt intrusion before mounting Maximum life of 125,000 cycles at 3W Ohmic Load Working temperature range: -40 to +100°C Vibration levels are 10G with frequency 10 to 500Hz

Suppliers

Company
Product
Description
Supplier Links
12-24V Superseal Mechanical Plunger Switches - 00713100 - Littelfuse, Inc.
Rosemont, IL, United States
12-24V Superseal Mechanical Plunger Switches
00713100
12-24V Superseal Mechanical Plunger Switches 00713100
The mechanical switches signal many different situations that may occur on commercial vehiches: differential block, low gears brake failure, reduced gears, handbrake failure, etc. Mechanical switches work both with 12V and with 24V; available are versions with contacts normally open or contacts normally closed, and black seal connector IP 67/CEI EN 60529. All the mechanical switches work both with 12V and with 24V Black seal connector IP 67/CEI EN 60529. Some versions are suitable for use under pressure conditions Silver plated contacts The superseal connector is protected with a rubber cap to prevent dirt intrusion before mounting Maximum life of 125,000 cycles at 3W Ohmic Load Working temperature range: -40 to +100°C Vibration levels are 10G with frequency 10 to 500Hz

The mechanical switches signal many different situations that may occur on commercial vehiches: differential block, low gears brake failure, reduced gears, handbrake failure, etc. Mechanical switches work both with 12V and with 24V; available are versions with contacts normally open or contacts normally closed, and black seal connector IP 67/CEI EN 60529. All the mechanical switches work both with 12V and with 24V Black seal connector IP 67/CEI EN 60529. Some versions are suitable for use under pressure conditions Silver plated contacts The superseal connector is protected with a rubber cap to prevent dirt intrusion before mounting Maximum life of 125,000 cycles at 3W Ohmic Load Working temperature range: -40 to +100°C Vibration levels are 10G with frequency 10 to 500Hz

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Pushbutton Switches
Product Number 00713100
Product Name 12-24V Superseal Mechanical Plunger Switches
Configuration Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Hardware - AT3075F - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 1128462 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details