Littelfuse, Inc. 12-24V Superseal Mechanical Plunger Switches 00711800

Description
The mechanical switches signal many different situations that may occur on commercial vehiches: differential block, low gears brake failure, reduced gears, handbrake failure, etc. Mechanical switches work both with 12V and with 24V; available are versions with contacts normally open or contacts normally closed, and black seal connector IP 67/CEI EN 60529. All the mechanical switches work both with 12V and with 24V Black seal connector IP 67/CEI EN 60529. Some versions are suitable for use under pressure conditions Silver plated contacts The superseal connector is protected with a rubber cap to prevent dirt intrusion before mounting Maximum life of 125,000 cycles at 3W Ohmic Load Plunger switches have a standard working temperature between -25°C and +80° C. Extended working temperature allows performance between -40°C and *100°C, but 100% guaranteed functionality resumes in the -25°C and +80° C range.
Request a Quote Datasheet
Description
The mechanical switches signal many different situations that may occur on commercial vehiches: differential block, low gears brake failure, reduced gears, handbrake failure, etc. Mechanical switches work both with 12V and with 24V; available are versions with contacts normally open or contacts normally closed, and black seal connector IP 67/CEI EN 60529. All the mechanical switches work both with 12V and with 24V Black seal connector IP 67/CEI EN 60529. Some versions are suitable for use under pressure conditions Silver plated contacts The superseal connector is protected with a rubber cap to prevent dirt intrusion before mounting Maximum life of 125,000 cycles at 3W Ohmic Load Plunger switches have a standard working temperature between -25°C and +80° C. Extended working temperature allows performance between -40°C and *100°C, but 100% guaranteed functionality resumes in the -25°C and +80° C range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-24V Superseal Mechanical Plunger Switches - 00711800 - Littelfuse, Inc.
Rosemont, IL, United States
12-24V Superseal Mechanical Plunger Switches
00711800
12-24V Superseal Mechanical Plunger Switches 00711800
The mechanical switches signal many different situations that may occur on commercial vehiches: differential block, low gears brake failure, reduced gears, handbrake failure, etc. Mechanical switches work both with 12V and with 24V; available are versions with contacts normally open or contacts normally closed, and black seal connector IP 67/CEI EN 60529. All the mechanical switches work both with 12V and with 24V Black seal connector IP 67/CEI EN 60529. Some versions are suitable for use under pressure conditions Silver plated contacts The superseal connector is protected with a rubber cap to prevent dirt intrusion before mounting Maximum life of 125,000 cycles at 3W Ohmic Load Plunger switches have a standard working temperature between -25°C and +80° C. Extended working temperature allows performance between -40°C and *100°C, but 100% guaranteed functionality resumes in the -25°C and +80° C range.

The mechanical switches signal many different situations that may occur on commercial vehiches: differential block, low gears brake failure, reduced gears, handbrake failure, etc. Mechanical switches work both with 12V and with 24V; available are versions with contacts normally open or contacts normally closed, and black seal connector IP 67/CEI EN 60529. All the mechanical switches work both with 12V and with 24V Black seal connector IP 67/CEI EN 60529. Some versions are suitable for use under pressure conditions Silver plated contacts The superseal connector is protected with a rubber cap to prevent dirt intrusion before mounting Maximum life of 125,000 cycles at 3W Ohmic Load Plunger switches have a standard working temperature between -25°C and +80° C. Extended working temperature allows performance between -40°C and *100°C, but 100% guaranteed functionality resumes in the -25°C and +80° C range.

Supplier's Site
Pushbutton Switches - 5346-00711800-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
5346-00711800-ND
Pushbutton Switches 5346-00711800-ND
Pushbutton Switch

Pushbutton Switch

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 00711800 5346-00711800-ND
Product Name 12-24V Superseal Mechanical Plunger Switches Pushbutton Switches
Configuration Normally Closed (NC)
Switching Mechanism Normally Closed
Terminal Type 22 Hex
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Features RoHS
Max Current Rating 0.0400 amps
Max AC Voltage Rating 24 volts
View Details
Process Sealed Subminiature Pushbutton - AB15AW-FA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
22mm Incandescent Module 800F PB - 800F-D4C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details