Littelfuse, Inc. Switches & Connectors - Control Switches - Plunger Switches - Series: Mechanical Plunger Switches - 00711500 00711500

Description
The mechanical switches signal many different situations that may occur on commercial vehiches: differential block, low gears brake failure, reduced gears, handbrake failure, etc. Mechanical switches work both with 12V and with 24V; available are versions with contacts normally open or contacts normally closed, and black seal connector IP 67/CEI EN 60529. All the mechanical switches work both with 12V and with 24V Black seal connector IP 67/CEI EN 60529. Some versions are suitable for use under pressure conditions Silver plated contacts The superseal connector is protected with a rubber cap to prevent dirt intrusion before mounting Maximum life of 125,000 cycles at 3W Ohmic Load Plunger switches have a standard working temperature between -25°C and +80° C. Extended working temperature allows performance between -40°C and *100°C, but 100% guaranteed functionality resumes in the -25°C and +80° C range.
Description
The mechanical switches signal many different situations that may occur on commercial vehiches: differential block, low gears brake failure, reduced gears, handbrake failure, etc. Mechanical switches work both with 12V and with 24V; available are versions with contacts normally open or contacts normally closed, and black seal connector IP 67/CEI EN 60529. All the mechanical switches work both with 12V and with 24V Black seal connector IP 67/CEI EN 60529. Some versions are suitable for use under pressure conditions Silver plated contacts The superseal connector is protected with a rubber cap to prevent dirt intrusion before mounting Maximum life of 125,000 cycles at 3W Ohmic Load Plunger switches have a standard working temperature between -25°C and +80° C. Extended working temperature allows performance between -40°C and *100°C, but 100% guaranteed functionality resumes in the -25°C and +80° C range.

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Plunger Switches - Series: Mechanical Plunger Switches - 00711500 - 00711500 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Plunger Switches - Series: Mechanical Plunger Switches - 00711500
00711500
Switches & Connectors - Control Switches - Plunger Switches - Series: Mechanical Plunger Switches - 00711500 00711500
The mechanical switches signal many different situations that may occur on commercial vehiches: differential block, low gears brake failure, reduced gears, handbrake failure, etc. Mechanical switches work both with 12V and with 24V; available are versions with contacts normally open or contacts normally closed, and black seal connector IP 67/CEI EN 60529. All the mechanical switches work both with 12V and with 24V Black seal connector IP 67/CEI EN 60529. Some versions are suitable for use under pressure conditions Silver plated contacts The superseal connector is protected with a rubber cap to prevent dirt intrusion before mounting Maximum life of 125,000 cycles at 3W Ohmic Load Plunger switches have a standard working temperature between -25°C and +80° C. Extended working temperature allows performance between -40°C and *100°C, but 100% guaranteed functionality resumes in the -25°C and +80° C range.

The mechanical switches signal many different situations that may occur on commercial vehiches: differential block, low gears brake failure, reduced gears, handbrake failure, etc. Mechanical switches work both with 12V and with 24V; available are versions with contacts normally open or contacts normally closed, and black seal connector IP 67/CEI EN 60529. All the mechanical switches work both with 12V and with 24V Black seal connector IP 67/CEI EN 60529. Some versions are suitable for use under pressure conditions Silver plated contacts The superseal connector is protected with a rubber cap to prevent dirt intrusion before mounting Maximum life of 125,000 cycles at 3W Ohmic Load Plunger switches have a standard working temperature between -25°C and +80° C. Extended working temperature allows performance between -40°C and *100°C, but 100% guaranteed functionality resumes in the -25°C and +80° C range.

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Pushbutton Switches
Product Number 00711500
Product Name Switches & Connectors - Control Switches - Plunger Switches - Series: Mechanical Plunger Switches - 00711500
Configuration Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3011C12JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 82574438 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details