Littelfuse, Inc. Switches & Connectors - Control Switches - Plunger Switches - Series: Mechanical Plunger Switches - 00711200 00711200

Description
The mechanical switches signal many different situations that may occur on commercial vehiches: differential block, low gears brake failure, reduced gears, handbrake failure, etc. Mechanical switches work both with 12V and with 24V; available are versions with contacts normally open or contacts normally closed, and black seal connector IP 67/CEI EN 60529. All the mechanical switches work both with 12V and with 24V Black seal connector IP 67/CEI EN 60529. Some versions are suitable for use under pressure conditions Silver plated contacts The superseal connector is protected with a rubber cap to prevent dirt intrusion before mounting Maximum life of 125,000 cycles at 3W Ohmic Load Plunger switches have a standard working temperature between -25°C and +80° C. Extended working temperature allows performance between -40°C and *100°C, but 100% guaranteed functionality resumes in the -25°C and +80° C range.
Description
The mechanical switches signal many different situations that may occur on commercial vehiches: differential block, low gears brake failure, reduced gears, handbrake failure, etc. Mechanical switches work both with 12V and with 24V; available are versions with contacts normally open or contacts normally closed, and black seal connector IP 67/CEI EN 60529. All the mechanical switches work both with 12V and with 24V Black seal connector IP 67/CEI EN 60529. Some versions are suitable for use under pressure conditions Silver plated contacts The superseal connector is protected with a rubber cap to prevent dirt intrusion before mounting Maximum life of 125,000 cycles at 3W Ohmic Load Plunger switches have a standard working temperature between -25°C and +80° C. Extended working temperature allows performance between -40°C and *100°C, but 100% guaranteed functionality resumes in the -25°C and +80° C range.

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Plunger Switches - Series: Mechanical Plunger Switches - 00711200 - 00711200 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Plunger Switches - Series: Mechanical Plunger Switches - 00711200
00711200
Switches & Connectors - Control Switches - Plunger Switches - Series: Mechanical Plunger Switches - 00711200 00711200
The mechanical switches signal many different situations that may occur on commercial vehiches: differential block, low gears brake failure, reduced gears, handbrake failure, etc. Mechanical switches work both with 12V and with 24V; available are versions with contacts normally open or contacts normally closed, and black seal connector IP 67/CEI EN 60529. All the mechanical switches work both with 12V and with 24V Black seal connector IP 67/CEI EN 60529. Some versions are suitable for use under pressure conditions Silver plated contacts The superseal connector is protected with a rubber cap to prevent dirt intrusion before mounting Maximum life of 125,000 cycles at 3W Ohmic Load Plunger switches have a standard working temperature between -25°C and +80° C. Extended working temperature allows performance between -40°C and *100°C, but 100% guaranteed functionality resumes in the -25°C and +80° C range.

The mechanical switches signal many different situations that may occur on commercial vehiches: differential block, low gears brake failure, reduced gears, handbrake failure, etc. Mechanical switches work both with 12V and with 24V; available are versions with contacts normally open or contacts normally closed, and black seal connector IP 67/CEI EN 60529. All the mechanical switches work both with 12V and with 24V Black seal connector IP 67/CEI EN 60529. Some versions are suitable for use under pressure conditions Silver plated contacts The superseal connector is protected with a rubber cap to prevent dirt intrusion before mounting Maximum life of 125,000 cycles at 3W Ohmic Load Plunger switches have a standard working temperature between -25°C and +80° C. Extended working temperature allows performance between -40°C and *100°C, but 100% guaranteed functionality resumes in the -25°C and +80° C range.

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Pushbutton Switches
Product Number 00711200
Product Name Switches & Connectors - Control Switches - Plunger Switches - Series: Mechanical Plunger Switches - 00711200
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213772-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details