Litetronics International, Inc. LED LAMP/BULB MB-509D

Description
LIGHT BULB, MICRO BRITE, REPLACEMENT BULB, R20 LAMP, MEDIUM BASE, 5 WATTS, 120 VOLTS, 200 LUMENS, 2700K WARM, 25000 HOUR LIFESPAN, FROSTED FACE. FREE 2 YEAR RADWELL WARRANTY
Description
LIGHT BULB, MICRO BRITE, REPLACEMENT BULB, R20 LAMP, MEDIUM BASE, 5 WATTS, 120 VOLTS, 200 LUMENS, 2700K WARM, 25000 HOUR LIFESPAN, FROSTED FACE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 167141542 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
167141542
LED LAMP/BULB 167141542
LIGHT BULB, MICRO BRITE, REPLACEMENT BULB, R20 LAMP, MEDIUM BASE, 5 WATTS, 120 VOLTS, 200 LUMENS, 2700K WARM, 25000 HOUR LIFESPAN, FROSTED FACE. FREE 2 YEAR RADWELL WARRANTY

LIGHT BULB, MICRO BRITE, REPLACEMENT BULB, R20 LAMP, MEDIUM BASE, 5 WATTS, 120 VOLTS, 200 LUMENS, 2700K WARM, 25000 HOUR LIFESPAN, FROSTED FACE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 167141542
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-AA4040LCGCK-AMTDKR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details