Litetronics International, Inc. LED LAMP/BULB LP10562WF2D

Description
BULB,10 WATT, 700 LUMENS, PAR30 , E26 , 120 V, 2700 K, 50,000 HOURS , WFL , DIMMABLE,LED. FREE 2 YEAR RADWELL WARRANTY
Description
BULB,10 WATT, 700 LUMENS, PAR30 , E26 , 120 V, 2700 K, 50,000 HOURS , WFL , DIMMABLE,LED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 167139587 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
167139587
LED LAMP/BULB 167139587
BULB,10 WATT, 700 LUMENS, PAR30 , E26 , 120 V, 2700 K, 50,000 HOURS , WFL , DIMMABLE,LED. FREE 2 YEAR RADWELL WARRANTY

BULB,10 WATT, 700 LUMENS, PAR30 , E26 , 120 V, 2700 K, 50,000 HOURS , WFL , DIMMABLE,LED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 167139587
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169829 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
1W Mini High Power LED - ASMT-JL11-NNQ01 - Broadcom Inc.
Specs
LED Type Royal Blue
Peak Wavelength 450 nm (4500 Å)
Viewing Angle 165 degrees
View Details
LED White Lighting - 1416-L128-4080NA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details