Lite-On Electronics, Inc. LED Indication - Discrete LTW-M670ZVS

Description
LED WHITE SMD
Request a Quote Datasheet
Description
LED WHITE SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTW-M670ZVSCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTW-M670ZVSCT-ND
LED Indication - Discrete 160-LTW-M670ZVSCT-ND
LED WHITE SMD

LED WHITE SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTW-M670ZVSTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTW-M670ZVSTR-ND
LED Indication - Discrete 160-LTW-M670ZVSTR-ND
LED Indication - Discrete 2-SMD, J-Lead

LED Indication - Discrete 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 160-LTW-M670ZVSDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTW-M670ZVSDKR-ND
LED Indication - Discrete 160-LTW-M670ZVSDKR-ND
LED WHITE SMD

LED WHITE SMD

Buy Now Datasheet
LED Indication - Discrete - LTW-M670ZVS - 880283-LTW-M670ZVS - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-M670ZVS
880283-LTW-M670ZVS
LED Indication - Discrete - LTW-M670ZVS 880283-LTW-M670ZVS
Manufacturer: Lite-On Inc. Win Source Part Number: 880283-LTW-M670ZVS Features: - - LED Indication - Discrete - 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Family Name: LTW-M670 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 880283-LTW-M670ZVS
Features: - - LED Indication - Discrete - 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Family Name: LTW-M670
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8541.40.2000

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTW-M670ZVS
Standard LEDs - SMD LTW-M670ZVS
Standard LEDs - SMD InGaN White, 2000MCD SMD PLCC

Standard LEDs - SMD InGaN White, 2000MCD SMD PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTW-M670ZVSCT-ND 880283-LTW-M670ZVS LTW-M670ZVS
Product Name LED Indication - Discrete LED Indication - Discrete - LTW-M670ZVS Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type White
Peak Wavelength 445 nm (4450 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - ASMT-MW06-NLMZ1-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 5050 K
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details