Lite-On Electronics, Inc. LED Indication - Discrete LTW-M670ZVS-M5

Description
LED WHITE SMD
Request a Quote Datasheet
Description
LED WHITE SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTW-M670ZVS-M5CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTW-M670ZVS-M5CT-ND
LED Indication - Discrete 160-LTW-M670ZVS-M5CT-ND
LED WHITE SMD

LED WHITE SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTW-M670ZVS-M5DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTW-M670ZVS-M5DKR-ND
LED Indication - Discrete 160-LTW-M670ZVS-M5DKR-ND
LED WHITE SMD

LED WHITE SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTW-M670ZVS-M5TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTW-M670ZVS-M5TR-ND
LED Indication - Discrete 160-LTW-M670ZVS-M5TR-ND
White LED Indication - Discrete 3.1V 2-SMD, J-Lead

White LED Indication - Discrete 3.1V 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-M670ZVS-M5
1209518-LTW-M670ZVS-M5
LED Indication - Discrete - LTW-M670ZVS-M5 1209518-LTW-M670ZVS-M5
Manufacturer: Lite-On Inc. Win Source Part Number: 1209518-LTW-M670ZVS- M5 Packaging: Reel - TR Color: White Package: 2-SMD, J-Lead Mounting: SMD Viewing Angle: 120° Lens Color: Yellow Millicandela Rating: 2200mcd Lens Style/Size: Rectangle with Flat Top Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Peak: 450nm Size: 3.00mm L x 2.00mm W Family Name: LTW-M670ZVS-M5 Categories: Optoelectronics Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Height (Maximum): 1.30mm Alternative Parts (Cross-Reference): LS-COHB-WSN3-01; Introduction Date: June 17, 2009 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 1209518-LTW-M670ZVS-M5
Packaging: Reel - TR
Color: White
Package: 2-SMD, J-Lead
Mounting: SMD
Viewing Angle: 120°
Lens Color: Yellow
Millicandela Rating: 2200mcd
Lens Style/Size: Rectangle with Flat Top
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Peak: 450nm
Size: 3.00mm L x 2.00mm W
Family Name: LTW-M670ZVS-M5
Categories: Optoelectronics
Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
Height (Maximum): 1.30mm
Alternative Parts (Cross-Reference): LS-COHB-WSN3-01;
Introduction Date: June 17, 2009
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTW-M670ZVS-M5
Standard LEDs - SMD LTW-M670ZVS-M5
Standard LEDs - SMD White SMD LED 2000mcd

Standard LEDs - SMD White SMD LED 2000mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTW-M670ZVS-M5CT-ND 1209518-LTW-M670ZVS-M5 LTW-M670ZVS-M5
Product Name LED Indication - Discrete LED Indication - Discrete - LTW-M670ZVS-M5 Standard LEDs - SMD
LED Package: 2-SMD, J-Lead 3.00mm L x 2.00mm W
LED Type White White; White
Peak Wavelength 450 nm (4500 Å) 450 nm (4500 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 1497-1118-2-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details