Lite-On Electronics, Inc. SMD 30mA 3.5V White Led Lighting LTW-M670ZVS-M5

Description
White Uni-Color SMD LED, 2-Pin, 2.7x2mm, 30mA, 3.5V Product overview: LTW-M670ZVS-M5 from Lite-On is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA, 3.5V. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part, SMD, 30mA, 3.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-LTW-M670ZVS-M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
White Uni-Color SMD LED, 2-Pin, 2.7x2mm, 30mA, 3.5V Product overview: LTW-M670ZVS-M5 from Lite-On is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA, 3.5V. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part, SMD, 30mA, 3.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-LTW-M670ZVS-M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 30mA 3.5V White Led Lighting - 124-LTW-M670ZVS-M5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30mA 3.5V White Led Lighting
124-LTW-M670ZVS-M5
SMD 30mA 3.5V White Led Lighting 124-LTW-M670ZVS-M5
White Uni-Color SMD LED, 2-Pin, 2.7x2mm, 30mA, 3.5V Product overview: LTW-M670ZVS-M5 from Lite-On is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA, 3.5V. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part, SMD, 30mA, 3.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-LTW-M670ZVS-M5 can be used for catalog matching and distributor lookup.

White Uni-Color SMD LED, 2-Pin, 2.7x2mm, 30mA, 3.5V Product overview: LTW-M670ZVS-M5 from Lite-On is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30mA, 3.5V. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part, SMD, 30mA, 3.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-LTW-M670ZVS-M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category LED Lamps
Product Number 124-LTW-M670ZVS-M5
Product Name SMD 30mA 3.5V White Led Lighting
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 199057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 0.9055 inch (23 mm)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details