Lite-On Electronics, Inc. LED Indication - Discrete - LTW-M670ZVS-M2 LTW-M670ZVS-M2

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 98719-LTW-M670ZVS-M2 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 98719-LTW-M670ZVS-M2 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTW-M670ZVS-M2
98719-LTW-M670ZVS-M2
LED Indication - Discrete - LTW-M670ZVS-M2 98719-LTW-M670ZVS-M2
Manufacturer: Lite-On Inc. Win Source Part Number: 98719-LTW-M670ZVS-M2 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 98719-LTW-M670ZVS-M2
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 98719-LTW-M670ZVS-M2
Product Name LED Indication - Discrete - LTW-M670ZVS-M2
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C503B-BAS-CZ0A0451-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers