Lite-On Electronics, Inc. Led Lighting - LED Lighting - White - LTW-M140ZVS LTW-M140ZVS

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 747052-LTW-M140ZVS Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Reference case: SMD Reference Date Code: 1452+ Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 747052-LTW-M140ZVS Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Reference case: SMD Reference Date Code: 1452+ Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - LTW-M140ZVS
747052-LTW-M140ZVS
Led Lighting - LED Lighting - White - LTW-M140ZVS 747052-LTW-M140ZVS
Manufacturer: Lite-On Inc. Win Source Part Number: 747052-LTW-M140ZVS Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Reference case: SMD Reference Date Code: 1452+ Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Lite-On Inc.
Win Source Part Number: 747052-LTW-M140ZVS
Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
Reference case: SMD
Reference Date Code: 1452+
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now
LED White Lighting - 160-LTW-M140ZVSCT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-LTW-M140ZVSCT-ND
LED White Lighting 160-LTW-M140ZVSCT-ND
LED INGAN WHITE RA70 PLCC 2SMD

LED INGAN WHITE RA70 PLCC 2SMD

Buy Now Datasheet
LED White Lighting - 160-LTW-M140ZVSTR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-LTW-M140ZVSTR-ND
LED White Lighting 160-LTW-M140ZVSTR-ND
LED Lighting - White 3.2V 20mA 120° 2-SMD, J-Lead

LED Lighting - White 3.2V 20mA 120° 2-SMD, J-Lead

Buy Now Datasheet
LED White Lighting - 160-LTW-M140ZVSDKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-LTW-M140ZVSDKR-ND
LED White Lighting 160-LTW-M140ZVSDKR-ND
LED INGAN WHITE RA70 PLCC 2SMD

LED INGAN WHITE RA70 PLCC 2SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTW-M140ZVS
Standard LEDs - SMD LTW-M140ZVS
Standard LEDs - SMD White SMD LED 6.6lm

Standard LEDs - SMD White SMD LED 6.6lm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 747052-LTW-M140ZVS 160-LTW-M140ZVSCT-ND LTW-M140ZVS
Product Name Led Lighting - LED Lighting - White - LTW-M140ZVS LED White Lighting Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Led Light Bar, Warm Wht, 1500Lm, 873Mm; Light Colour Ledvance - 85AC2458 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 15000 milliwatts
View Details
Reverse mount available 2-Color chip LED - SML-825MVW - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 630 nm (5720 to 6300 Å)
View Details
2 suppliers