LED Lighting - White, Neutral 3500K ~ 4500K 3.2V 20mA 120° 2-SMD, Flat Lead
LED Lighting - White, Neutral 3500K ~ 4500K 3.2V 20mA 120° 2-SMD, Flat Lead
LED Lighting - White, Neutral 3500K ~ 4500K 3.2V 20mA 120° 2-SMD, Flat Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 160-2240-1-ND |
| Product Name | LED White Lighting |
| LED Package: | 2-SMD, Flat Leads |
| LED Type | White |
| Color Temperature | 3500 K |