LED Lighting SZR White, Cool 5700K 3.2V 60mA 120° 2-SMD, Flat Lead
LED Lighting SZR White, Cool 5700K 3.2V 60mA 120° 2-SMD, Flat Lead
Manufacturer: Lite-On Inc.
Win Source Part Number: 1064475-LTW-K140SZR5
Packaging: Reel - TR
Color: White, Cool
Height - Seated (Max): 0.035" (0.90mm)
Mounting: SMD (SMT)
Current - Max: 80mA
Forward Voltage: 3.2V
Viewing Angle: 120°
Current - Test: 60mA
CCT (K): 5700K
Flux @ 25°C, Current - Test: 23 lm (19 lm to 27 lm)
Lumens/Watt @ Current - Test: 120 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 30°C/W
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Standard LEDs - SMD SMD LED 60mA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-2259-2-ND | 1064475-LTW-K140SZR57 | LTW-K140SZR57 |
| Product Name | LED White Lighting | Led Lighting - LED Lighting - White - LTW-K140SZR57 | Standard LEDs - SMD |
| LED Package: | 2-SMD, Flat Leads | ||
| LED Type | White | White; Multi-Colored; White, Cool | |
| Color Temperature | 5700 K |