Lite-On Electronics, Inc. LED White Lighting LTW-K140SZR50

Description
LED SZR COOL WHITE 5000K 2SMD
Request a Quote Datasheet
Description
LED SZR COOL WHITE 5000K 2SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 160-LTW-K140SZR50DKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-LTW-K140SZR50DKR-ND
LED White Lighting 160-LTW-K140SZR50DKR-ND
LED SZR COOL WHITE 5000K 2SMD

LED SZR COOL WHITE 5000K 2SMD

Buy Now Datasheet
LED White Lighting - 160-LTW-K140SZR50TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-LTW-K140SZR50TR-ND
LED White Lighting 160-LTW-K140SZR50TR-ND
LED Lighting SZR White, Cool 5000K 3.2V 60mA 120° 2-SMD, Flat Lead

LED Lighting SZR White, Cool 5000K 3.2V 60mA 120° 2-SMD, Flat Lead

Buy Now Datasheet
LED White Lighting - 160-LTW-K140SZR50CT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
160-LTW-K140SZR50CT-ND
LED White Lighting 160-LTW-K140SZR50CT-ND
LED SZR COOL WHITE 5000K 2SMD

LED SZR COOL WHITE 5000K 2SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTW-K140SZR50
Standard LEDs - SMD LTW-K140SZR50
Standard LEDs - SMD SMD LED 60mA

Standard LEDs - SMD SMD LED 60mA

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTW-K140SZR50DKR-ND LTW-K140SZR50
Product Name LED White Lighting Standard LEDs - SMD
LED Package: 2-SMD, Flat Leads
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details